Megger Test Lead Set, Black/red, 10M, 600Vac; Test Connector Type A Megger 1004-449

Description
TEST LEAD SET, BLACK/RED, 10M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:10m
Datasheet
Description
TEST LEAD SET, BLACK/RED, 10M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:10m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black/red, 10M, 600Vac; Test Connector Type A Megger - 82Y0407 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 10M, 600Vac; Test Connector Type A Megger
82Y0407
Test Lead Set, Black/red, 10M, 600Vac; Test Connector Type A Megger 82Y0407
TEST LEAD SET, BLACK/RED, 10M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:10m

TEST LEAD SET, BLACK/RED, 10M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:10m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 82Y0407
Product Name Test Lead Set, Black/red, 10M, 600Vac; Test Connector Type A Megger
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
E-Z-Flex Kit, 0.080″ Socket - 9099-0491 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details