Megger Test Lead Set, Black/red, 5M, 600Vac; Test Connector Type A Megger 1004-448

Description
TEST LEAD SET, BLACK/RED, 5M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:5m
Description
TEST LEAD SET, BLACK/RED, 5M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:5m

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black/red, 5M, 600Vac; Test Connector Type A Megger - 82Y0406 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 5M, 600Vac; Test Connector Type A Megger
82Y0406
Test Lead Set, Black/red, 5M, 600Vac; Test Connector Type A Megger 82Y0406
TEST LEAD SET, BLACK/RED, 5M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:5m

TEST LEAD SET, BLACK/RED, 5M, 600VAC; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600VAC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:5m

Supplier's Site
Dlro100 Cat Iv 600V Lead Set (5M) Megger - 27AK0960 - Newark, An Avnet Company
Chicago, IL, United States
Dlro100 Cat Iv 600V Lead Set (5M) Megger
27AK0960
Dlro100 Cat Iv 600V Lead Set (5M) Megger 27AK0960
DLRO100 CAT IV 600V LEAD SET (5M)

DLRO100 CAT IV 600V LEAD SET (5M)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 82Y0406 27AK0960
Product Name Test Lead Set, Black/red, 5M, 600Vac; Test Connector Type A Megger Dlro100 Cat Iv 600V Lead Set (5M) Megger
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XPL Pistol Grip to Lead Only, 18 AWG PVC Test Lead - 613XPL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details