The 1003-202 is a test lead from Megger.
Features:
For use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
Supplied with large, 10 kV insulated clips
Length: 98.4 ft. (30 m)
Accessories:
3 - Test Leads (98.4 ft. / 30 m)
3 - 10kV Insulated Large Clips
The Megger 1003-202 Test Lead Set is 98.4 ft. (30 m) with 10 kV Large Insulated Clips and is a set of 3.
The 1003-202 is a test lead from Megger.
Features:
- For use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
- Supplied with large, 10 kV insulated clips
- Length: 98.4 ft. (30 m)
Accessories:
- 3 - Test Leads (98.4 ft. / 30 m)
- 3 - 10kV Insulated Large Clips
The Megger 1003-202 Test Lead Set is 98.4 ft. (30 m) with 10 kV Large Insulated Clips and is a set of 3.