The 1003-201 is a test lead from Megger.
Features:
For the use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
Supplied with large, 10 kV insulated clips
Length: 82 ft. (25 m)
Accessories:
3 - Test Leads (82 ft. / 25 m)
3 - 10kV Insulated Large Clips
The Megger 1003-201 Test Lead Set provides 3, 25-m test leads with 3 large-sized 10kV insulated clips for the use with insulation testers.
The 1003-201 is a test lead from Megger.
Features:
- For the use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
- Supplied with large, 10 kV insulated clips
- Length: 82 ft. (25 m)
Accessories:
- 3 - Test Leads (82 ft. / 25 m)
- 3 - 10kV Insulated Large Clips
The Megger 1003-201 Test Lead Set provides 3, 25-m test leads with 3 large-sized 10kV insulated clips for the use with insulation testers.