The 1002-913 is a test lead from Megger.
Features:
Fused probe set suitable for measurements < 1 kV
For use with models MIT515, MIT525, and MIT1025
Supplied with 1 kV insulated clips
Rated to CAT IV 600 V
Clip capacity: 20 mm
Length: 4 ft. (1.25 m)
The Megger 1002-913 is a test lead.
The 1002-913 is a test lead from Megger.
Features:
- Fused probe set suitable for measurements < 1 kV
- For use with models MIT515, MIT525, and MIT1025
- Supplied with 1 kV insulated clips
- Rated to CAT IV 600 V
- Clip capacity: 20 mm
- Length: 4 ft. (1.25 m)
The Megger 1002-913 is a test lead.