The 1002-648 is a test lead from Megger.
Features:
For use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
Supplied with large, 10 kV insulated clips
Large-sized test clips provide hands-free connection to conductor
Clip capacity: 34 mm
Length: 49 ft. (15 m)
Rated to CAT IV 600 V
Colors: Red, Blue, Black
Accessories:
3 - HV Test Leads, 49 ft. / 15 m (Red/Blue/Black)
3 - 10 kV, Large Insulated Clips (Red/Blue/Black)
The Megger 1002-648 HV Test Lead Set is 49 ft (15 m) with 10 kV Large Insulated Clips and is a Set of 3.
The 1002-648 is a test lead from Megger.
Features:
- For use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
- Supplied with large, 10 kV insulated clips
- Large-sized test clips provide hands-free connection to conductor
- Clip capacity: 34 mm
- Length: 49 ft. (15 m)
- Rated to CAT IV 600 V
- Colors: Red, Blue, Black
Accessories:
- 3 - HV Test Leads, 49 ft. / 15 m (Red/Blue/Black)
- 3 - 10 kV, Large Insulated Clips (Red/Blue/Black)
The Megger 1002-648 HV Test Lead Set is 49 ft (15 m) with 10 kV Large Insulated Clips and is a Set of 3.