The 1002-646 is a test lead from Megger.
Features:
8 m (26 ft)
3 x 8 with large insulated clips
Clip capacity: 18 mm
Length: 9.8 ft. (10 m)
Rated to CAT IV 600 V
Colors: Red, Blue, Black
Accessories:
3 - HV Test Leads, 16.4 ft. / 5 m (Red/Blue/Black)
3 - 6 kV, Medium Insulated Clips (Red/Blue/Black)
The Megger 1002-646 is a test lead.
The 1002-646 is a test lead from Megger.
Features:
- 8 m (26 ft)
- 3 x 8 with large insulated clips
- Clip capacity: 18 mm
- Length: 9.8 ft. (10 m)
- Rated to CAT IV 600 V
- Colors: Red, Blue, Black
Accessories:
- 3 - HV Test Leads, 16.4 ft. / 5 m (Red/Blue/Black)
- 3 - 6 kV, Medium Insulated Clips (Red/Blue/Black)
The Megger 1002-646 is a test lead.