Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TEST PROBES
MEGGER
1002-644 -- 15M TEST LEAD SET X 3, MEDIUM SIZED 6KV INSULATED CLIPS MEGGER
Megger
15M Test Lead Set X 3, Medium Sized 6Kv Insulated Clips Megger
1002-644
Description
15M TEST LEAD SET X 3, MEDIUM SIZED 6KV INSULATED CLIPS
Newark, An Avnet Company
Done
Datasheet
Description
15M TEST LEAD SET X 3, MEDIUM SIZED 6KV INSULATED CLIPS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
15M Test Lead Set X 3, Medium Sized 6Kv Insulated Clips Megger
52Y4390
15M Test Lead Set X 3, Medium Sized 6Kv Insulated Clips Megger
52Y4390
15M TEST LEAD SET X 3, MEDIUM SIZED 6KV INSULATED CLIPS
15M TEST LEAD SET X 3, MEDIUM SIZED 6KV INSULATED CLIPS
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Test Probes
Product Number
52Y4390
Product Name
15M Test Lead Set X 3, Medium Sized 6Kv Insulated Clips Megger
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
Measuring Equipment / Voltage Probe
voltage-proble-dp3000-28057
Specs
Probe Type
Voltage
Bandwidth
100 MHz
Voltage Rating
300 volts
View Details
E-Z-HOOK, a division of Tektest, Inc.
Piercing Alligator Clip to Meter Pin Plug, 18 AWG PVC Test Lest Lead
686P
Specs
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details
Keystone Electronics Corp.
Test Probes
1362-2
View Details
Smiths Interconnect, a Molex company
0.050" Centers: Standard Spring Probes
Specs
Probe Configuration
Spring Loaded
View Details