The 1002-643 is a test lead from Megger.
Features:
10 m (33 ft)
3 x 10 m with medium insulated clips
Clip capacity: 18 mm
Length: 32.8 ft. (10 m)
Rated to CAT IV 600 V
Colors: Red, Blue, Black
Accessories:
3 - HV Test Leads, 32.8 ft. / 10 m (Red/Blue/Black)
3 - 6 kV, Medium Insulated Clips (Red/Blue/Black)
The Megger 1002-643 is a test lead.
The 1002-643 is a test lead from Megger.
Features:
- 10 m (33 ft)
- 3 x 10 m with medium insulated clips
- Clip capacity: 18 mm
- Length: 32.8 ft. (10 m)
- Rated to CAT IV 600 V
- Colors: Red, Blue, Black
Accessories:
- 3 - HV Test Leads, 32.8 ft. / 10 m (Red/Blue/Black)
- 3 - 6 kV, Medium Insulated Clips (Red/Blue/Black)
The Megger 1002-643 is a test lead.