The PVK330 (1002-551) is a test set from Megger.
Features:
PVM210 irradiance meter
DCM340 600 A ac / dc clampmeter
MC4 solar connectors to 4 mm standard plug test leads
MC3 to MC4 adapter test leads
PV kit storage pouch
Accessories:
PVM210 Irradiance meter
DCM340 clampmeter
PV test leads (2 sets)
Zipped Pouch
Batteries
PVM210 pouch
DCM standard test leads with probes
Calibration certificate (PVM210 only)
When installing, commissioning and testing a photovoltaic installation additional instrumentation is required to accompany the usual electrician’s test equipment such as the Megger MFT1730 and MFT1835 multifunction testers. The Megger PVK330 photovoltaic kit offers this additional instrumentation in the form of a PVM210 irradiance meter, DCM340 600 A ac / dc clampmeter and a kit of specialist solar testleads. To provide easy storage of the PV kit a zipped pouch is also included. The PVK330 kit offers the solar / photovoltaic engineer a clampmeter option of verifying, with the PVM210 irradiance meter, the stated short circuit current as provided by the manufacturer of the solar panel as required by published standards. In addition, this clampmeter offers the option of testing the current within each ‘string’ on a larger solar array without disconnection of cables.
The PVK330 (1002-551) is a test set from Megger.
Features:
- PVM210 irradiance meter
- DCM340 600 A ac / dc clampmeter
- MC4 solar connectors to 4 mm standard plug test leads
- MC3 to MC4 adapter test leads
- PV kit storage pouch
Accessories:
- PVM210 Irradiance meter
- DCM340 clampmeter
- PV test leads (2 sets)
- Zipped Pouch
- Batteries
- PVM210 pouch
- DCM standard test leads with probes
- Calibration certificate (PVM210 only)
When installing, commissioning and testing a photovoltaic installation additional instrumentation is required to accompany the usual electrician’s test equipment such as the Megger MFT1730 and MFT1835 multifunction testers. The Megger PVK330 photovoltaic kit offers this additional instrumentation in the form of a PVM210 irradiance meter, DCM340 600 A ac / dc clampmeter and a kit of specialist solar testleads. To provide easy storage of the PV kit a zipped pouch is also included. The PVK330 kit offers the solar / photovoltaic engineer a clampmeter option of verifying, with the PVM210 irradiance meter, the stated short circuit current as provided by the manufacturer of the solar panel as required by published standards. In addition, this clampmeter offers the option of testing the current within each ‘string’ on a larger solar array without disconnection of cables.