The PVK320 (1002-550) is a test set from Megger.
Features:
PVM210 irradiance meter
AVO410 CATIV TRMS multimeter
MC4 solar connectors to 4 mm standard plug test leads
MC3 to MC4 adapter test leads
PV kit storage pouch
Accessories:
PVM210 Irradiance meter
AVO410 CATIV multimeter
PV test leads (2 sets)
Zipped Pouch
Batteries
PVM210 pouch
AVO410 standard test leads with probes
Calibration certificate (PVM210 only)
When installing, commissioning and testing a photovoltaic installation additional instrumentation is required to accompany the usual electrician’s test equipment such as the Megger MFT1730 and MFT1835 multifunction testers. The Megger PVK320 photovoltaic kit offers this additional instrumentation in the form of a PVM210 irradiance meter, a CATIV 10 A dc AVO410 multimeter and a kit of specialist solar test leads. To provide easy storage of the PV kit a zipped pouch is also included. The PVK320 kit offers the solar / photovoltaic engineer the multimeter option of verifying, with the PVM210 irradiance meter, the stated short circuit current as provided by the manufacturer of the solar panel as required by published standards.
The PVK320 (1002-550) is a test set from Megger.
Features:
- PVM210 irradiance meter
- AVO410 CATIV TRMS multimeter
- MC4 solar connectors to 4 mm standard plug test leads
- MC3 to MC4 adapter test leads
- PV kit storage pouch
Accessories:
- PVM210 Irradiance meter
- AVO410 CATIV multimeter
- PV test leads (2 sets)
- Zipped Pouch
- Batteries
- PVM210 pouch
- AVO410 standard test leads with probes
- Calibration certificate (PVM210 only)
When installing, commissioning and testing a photovoltaic installation additional instrumentation is required to accompany the usual electrician’s test equipment such as the Megger MFT1730 and MFT1835 multifunction testers. The Megger PVK320 photovoltaic kit offers this additional instrumentation in the form of a PVM210 irradiance meter, a CATIV 10 A dc AVO410 multimeter and a kit of specialist solar test leads. To provide easy storage of the PV kit a zipped pouch is also included. The PVK320 kit offers the solar / photovoltaic engineer the multimeter option of verifying, with the PVM210 irradiance meter, the stated short circuit current as provided by the manufacturer of the solar panel as required by published standards.