The 1000-526 is a test lead from Megger.
Features:
For use with ground resistance tester models DET4TD2, DET4TR2, DET4TC2, and DET4TCR2
Kit supplied with four replacement test leads: one 49 ft. (15 m) long, two 33 ft. (10 m) long, and one 10 ft. (3m) long
Test leads are color-coded to help ensure proper connection
The Megger 1000-526 is a replacement 4-wire test lead set.
The 1000-526 is a test lead from Megger.
Features:
- For use with ground resistance tester models DET4TD2, DET4TR2, DET4TC2, and DET4TCR2
- Kit supplied with four replacement test leads: one 49 ft. (15 m) long, two 33 ft. (10 m) long, and one 10 ft. (3m) long
- Test leads are color-coded to help ensure proper connection
The Megger 1000-526 is a replacement 4-wire test lead set.