F0500189-00010 -- CRONOS DOWNLIGHT FOR 13W GX53 MATT WHITE
Megaman (UK), Limited
Cronos downlight for 13W GX53 Matt White
F0500189-00010
Description
Downlight Indoor
Max
Opera
Cronos
Hydra
Planex
Palmlite
Description
Downlight Indoor
Max
Opera
Cronos
Hydra
Planex
Palmlite
Suppliers
Downlight Indoor
Max
Opera
Cronos
Hydra
Planex
Palmlite
Downlight Indoor
- Max
- Opera
- Cronos
- Hydra
- Planex
- Palmlite
Supplier's Site
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
F0500189-00010 |
|
Product Name
|
Cronos downlight for 13W GX53 Matt White |
|
Fixture Type
|
Ceiling Fixtures
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Fixture Type
Flood Lights
Lamp Type
LED
View Details
Lamp Type
LED
Lighting Fixture Dimensions
310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects
2
View Details
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details