722020 -- PALMLITE SUFACE FITTING WITH 9W GX53 WHITE
Megaman (UK), Limited
Palmlite Suface Fitting with 9W GX53 White
722020
Description
Downlight Indoor
Max
Opera
Cronos
Hydra
Planex
Palmlite
Description
Downlight Indoor
Max
Opera
Cronos
Hydra
Planex
Palmlite
Suppliers
Palmlite Suface Fitting with 9W GX53 White
722020
Downlight Indoor
Max
Opera
Cronos
Hydra
Planex
Palmlite
Downlight Indoor
- Max
- Opera
- Cronos
- Hydra
- Planex
- Palmlite
Supplier's Site
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
722020 |
|
Product Name
|
Palmlite Suface Fitting with 9W GX53 White |
|
Fixture Type
|
Ceiling Fixtures
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Lamp Type
LED
Lighting Fixture Dimensions
400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects
2
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details