Megadyne Americas XL Neoprene Timing Belt 736XL

Description
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
XL Neoprene Timing Belt - 736XL - Megadyne Americas
Pineville, NC, United States
XL Neoprene Timing Belt
736XL
XL Neoprene Timing Belt 736XL
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 736XL
Product Name XL Neoprene Timing Belt
ANSI Pitch 0.200" (XL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
Open Ended Timing Belts -  - Bando American, Inc.
Bando American, Inc.
Specs
Features Open-Ended
Belt Length 55 to 164 inch (1397 to 4166 mm)
Belt Material Polyurethane; Rubber
View Details
T5-S -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 189 lbs (85.71 kg)
Reinforcement Steel; S - Standard Steel
View Details