.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | 694MXL |
| Product Name | MXL Neoprene Timing Belt |
| ANSI Pitch | 0.080" (MXL) |
| Belt Width | 0.1250 to 0.5000 inch (3.17 to 12.7 mm) |
| Belt Length | 55.52 inch (1410 mm) |