Megadyne Americas L Neoprene Timing Belt 660L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 660L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
660L
L Neoprene Timing Belt 660L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 660L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
Industrial Custom Timing Belts - Specialty Materials -  - US Timing & Conveyor
Specs
Belt Material Polyurethane; TPU
Reinforcement Kevlar® (optional feature)
View Details
Timing Belt, 1/5
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Belt Length 4.2 to 85 inch (107 to 2159 mm)
View Details