Megadyne Americas MXL Neoprene Timing Belt 58MXL

Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 58MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
58MXL
MXL Neoprene Timing Belt 58MXL
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 58MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
Open Ended Timing Belts -  - Bando American, Inc.
Bando American, Inc.
Specs
Features Open-Ended
Belt Length 55 to 164 inch (1397 to 4166 mm)
Belt Material Polyurethane; Rubber
View Details
F8M-P -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Reinforcement Steel; P - Performance steel
View Details