Megadyne Americas L Neoprene Timing Belt 581L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 581L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
581L
L Neoprene Timing Belt 581L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 581L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
Belt Material Polymer Compound
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
T81 Urethane Kevlar® / Urethane Poly Timing Belt - 160T81 - Megadyne Americas
Specs
ANSI Pitch 0.0816" (40 DP)
Belt Length 13.06 inch (332 mm)
Number of Teeth 160
View Details
H Classical Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.500" (H)
Belt Width 0.5000 to 18 inch (12.7 to 457 mm)
Belt Length 14.5 to 272 inch (368 to 6909 mm)
View Details