Megadyne Americas L Urethane Steel Belt 570L

Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Suppliers

Company
Product
Description
Supplier Links
L Urethane Steel Belt - 570L - Megadyne Americas
Pineville, NC, United States
L Urethane Steel Belt
570L
L Urethane Steel Belt 570L
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site
L Neoprene Timing Belt - 570L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
570L
L Neoprene Timing Belt 570L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 570L 570L
Product Name L Urethane Steel Belt L Neoprene Timing Belt
ANSI Pitch 0.375" (L) 0.375" (L)
Belt Width 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Belt Length 57 inch (1448 mm) 57 inch (1448 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
XL Classical Timing Belts -  - SKF/Global
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
Belt Length 4.4 to 213 inch (112 to 5405 mm)
View Details
Timing Belts - Siegling Proposition - Forbo Siegling, LLC.
Specs
Belt Width 3 inch (76.2 mm)
Number of Teeth 12 to 15
Belt Material Plastic
View Details