Megadyne Americas MXL Neoprene Timing Belt 548MXL

Description
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 548MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
548MXL
MXL Neoprene Timing Belt 548MXL
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 548MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Belt Length 43.84 inch (1114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
Rib Ace® (J, L, M) -  - Bando American, Inc.
Bando American, Inc.
Specs
ANSI Pitch 0.375" (L); J, M
View Details
Urethane Timing Belts - Flex Wound Series - F.N. Sheppard & Co.
Specs
Metric Pitch T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature); HTD 8mm (optional feature)
Features Truly Endless
Belt Width 150 mm (5.91 inch)
View Details