Megadyne Americas XL Neoprene Timing Belt 524XL

Description
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
XL Neoprene Timing Belt - 524XL - Megadyne Americas
Pineville, NC, United States
XL Neoprene Timing Belt
524XL
XL Neoprene Timing Belt 524XL
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 524XL
Product Name XL Neoprene Timing Belt
ANSI Pitch 0.200" (XL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
Neoprene Timing Belt - 143T 40DP - Megadyne Americas
Specs
ANSI Pitch 0.0816" (40 DP)
Belt Length 11.67 inch (296 mm)
Number of Teeth 143
View Details
D-H Double Sided Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.500" (H)
Features Double-Sided
Belt Width 0.7500 to 17.5 inch (19.05 to 445 mm)
View Details