Megadyne Americas L Urethane Steel Belt 510L

Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Suppliers

Company
Product
Description
Supplier Links
L Urethane Steel Belt - 510L - Megadyne Americas
Pineville, NC, United States
L Urethane Steel Belt
510L
L Urethane Steel Belt 510L
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site
L Neoprene Timing Belt - 510L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
510L
L Neoprene Timing Belt 510L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 510L 510L
Product Name L Urethane Steel Belt L Neoprene Timing Belt
ANSI Pitch 0.375" (L) 0.375" (L)
Belt Width 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Belt Length 51 inch (1295 mm) 51 inch (1295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
Industrial Custom Timing Belts - Fabric Options -  - US Timing & Conveyor
Specs
Reinforcement Kevlar® (optional feature)
View Details
Timing Belt, 1/5
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Belt Length 4.2 to 85 inch (107 to 2159 mm)
View Details