Megadyne Americas H Urethane Steel Belt 480H

Description
.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
Description
.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Suppliers

Company
Product
Description
Supplier Links
H Urethane Steel Belt - 480H - Megadyne Americas
Pineville, NC, United States
H Urethane Steel Belt
480H
H Urethane Steel Belt 480H
.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site
H Neoprene Timing Belt - 480H - Megadyne Americas
Pineville, NC, United States
H Neoprene Timing Belt
480H
H Neoprene Timing Belt 480H
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 480H 480H
Product Name H Urethane Steel Belt H Neoprene Timing Belt
ANSI Pitch 0.500" (H) 0.500" (H)
Belt Width 0.7500 to 3 inch (19.05 to 76.2 mm)
Belt Length 48 inch (1219 mm) 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
D-XL Double Sided Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.200" (XL)
Features Double-Sided
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
View Details
Synchro-Link® Double Sided Timing Belts - Neoprene (RMA) (DXL, DL, DH) -  - Bando American, Inc.
Specs
ANSI Pitch DXL, DL, DH
Features Double-Sided
Belt Width 0.2500 to 3 inch (6.35 to 76.2 mm)
View Details