Megadyne Americas MXL Neoprene Timing Belt 464MXL

Description
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 464MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
464MXL
MXL Neoprene Timing Belt 464MXL
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 464MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Belt Length 37.12 inch (943 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
Open Ended Timing Belts -  - Bando American, Inc.
Bando American, Inc.
Specs
Features Open-Ended
Belt Length 55 to 164 inch (1397 to 4166 mm)
Belt Material Polyurethane; Rubber
View Details
T20-A -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 719 lbs (326 kg)
Reinforcement A - Aramid
View Details