Megadyne Americas MXL Neoprene Timing Belt 447MXL

Description
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 447MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
447MXL
MXL Neoprene Timing Belt 447MXL
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 447MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Belt Length 35.76 inch (908 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
Synchro-Link® Double Sided Timing Belts - Neoprene (RMA) (DXL, DL, DH) -  - Bando American, Inc.
Specs
ANSI Pitch DXL, DL, DH
Features Double-Sided
Belt Width 0.2500 to 3 inch (6.35 to 76.2 mm)
View Details
T10-H -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 585 lbs (265 kg)
Reinforcement Steel; H - High flexible steel
View Details