Megadyne Americas L Neoprene Timing Belt 446L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 446L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
446L
L Neoprene Timing Belt 446L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 446L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
PU Timing Belts - CONTI® SYNCHROFLEX - ContiTech AG
Specs
ANSI Pitch 0.080" (MXL) (optional feature)
View Details
L Classical Timing Belts -  - SKF/Global
Specs
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 18 inch (12.7 to 457 mm)
Belt Length 6.75 to 199 inch (171 to 5048 mm)
View Details