Megadyne Americas L Neoprene Timing Belt 420L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 420L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
420L
L Neoprene Timing Belt 420L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site
L Urethane Steel Belt - 420L - Megadyne Americas
Pineville, NC, United States
L Urethane Steel Belt
420L
L Urethane Steel Belt 420L
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 420L 420L
Product Name L Neoprene Timing Belt L Urethane Steel Belt
ANSI Pitch 0.375" (L) 0.375" (L)
Belt Length 42 inch (1067 mm) 42 inch (1067 mm)
Number of Teeth 112 112
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
Rib Ace® (J, L, M) -  - Bando American, Inc.
Bando American, Inc.
Specs
ANSI Pitch 0.375" (L); J, M
View Details
T10-H -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 585 lbs (265 kg)
Reinforcement Steel; H - High flexible steel
View Details