Megadyne Americas H Urethane Steel Belt 420H

Description
.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
Description
.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Suppliers

Company
Product
Description
Supplier Links
H Urethane Steel Belt - 420H - Megadyne Americas
Pineville, NC, United States
H Urethane Steel Belt
420H
H Urethane Steel Belt 420H
.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site
H Neoprene Timing Belt - 420H - Megadyne Americas
Pineville, NC, United States
H Neoprene Timing Belt
420H
H Neoprene Timing Belt 420H
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 420H 420H
Product Name H Urethane Steel Belt H Neoprene Timing Belt
ANSI Pitch 0.500" (H) 0.500" (H)
Belt Width 0.7500 to 3 inch (19.05 to 76.2 mm)
Belt Length 42 inch (1067 mm) 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
Rib Ace® (J, L, M) -  - Bando American, Inc.
Bando American, Inc.
Specs
ANSI Pitch 0.375" (L); J, M
View Details
FAT5-H -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Reinforcement Steel; H - High flexible steel
View Details