Megadyne Americas XL Urethane Kevlar® / Urethane Poly Belt 414XL

Description
.200" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
Description
.200" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Suppliers

Company
Product
Description
Supplier Links
XL Urethane Kevlar® / Urethane Poly Belt - 414XL - Megadyne Americas
Pineville, NC, United States
XL Urethane Kevlar® / Urethane Poly Belt
414XL
XL Urethane Kevlar® / Urethane Poly Belt 414XL
.200" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.200" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site
XL Neoprene Timing Belt - 414XL - Megadyne Americas
Pineville, NC, United States
XL Neoprene Timing Belt
414XL
XL Neoprene Timing Belt 414XL
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 414XL 414XL
Product Name XL Urethane Kevlar® / Urethane Poly Belt XL Neoprene Timing Belt
ANSI Pitch 0.200" (XL) 0.200" (XL)
Belt Width 0.1875 to 0.5000 inch (4.76 to 12.7 mm)
Belt Length 41.4 inch (1052 mm) 41.4 inch (1052 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
D-H Double Sided Timing Belts -  - SKF/Global
Specs
ANSI Pitch 0.500" (H)
Features Double-Sided
Belt Width 0.7500 to 17.5 inch (19.05 to 445 mm)
View Details
Timing Belt, 0.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Belt Length 3.2 to 51.84 inch (81.28 to 1317 mm)
View Details