Megadyne Americas XL Neoprene Timing Belt 382XL

Description
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
XL Neoprene Timing Belt - 382XL - Megadyne Americas
Pineville, NC, United States
XL Neoprene Timing Belt
382XL
XL Neoprene Timing Belt 382XL
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

.200" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 382XL
Product Name XL Neoprene Timing Belt
ANSI Pitch 0.200" (XL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
H Classical Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.500" (H)
Belt Width 0.5000 to 18 inch (12.7 to 457 mm)
Belt Length 14.5 to 272 inch (368 to 6909 mm)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (RMA) (DMXL, DXL) -  - Bando American, Inc.
Specs
ANSI Pitch DMXL, DXL
Features Double-Sided
Belt Width 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details