Megadyne Americas L Urethane Steel Belt 367L

Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Suppliers

Company
Product
Description
Supplier Links
L Urethane Steel Belt - 367L - Megadyne Americas
Pineville, NC, United States
L Urethane Steel Belt
367L
L Urethane Steel Belt 367L
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site
L Neoprene Timing Belt - 367L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
367L
L Neoprene Timing Belt 367L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 367L 367L
Product Name L Urethane Steel Belt L Neoprene Timing Belt
ANSI Pitch 0.375" (L) 0.375" (L)
Belt Width 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Belt Length 36.75 inch (933 mm) 36.75 inch (933 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
XL Classical Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
Belt Length 4.4 to 213 inch (112 to 5405 mm)
View Details
Synchro-Link® Timing Belts - Neoprene (RMA) (MXL, XL, L, H, XH, XXH) -  - Bando American, Inc.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Width 0.1250 to 5 inch (3.17 to 127 mm)
Number of Teeth 37 to 665
View Details