Megadyne Americas L Neoprene Timing Belt 330L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 330L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
330L
L Neoprene Timing Belt 330L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 330L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 33 inch (838 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
T81 Urethane Kevlar® / Urethane Poly Timing Belt - 265T81 - Megadyne Americas
Specs
ANSI Pitch 0.0816" (40 DP)
Belt Length 21.62 inch (549 mm)
Number of Teeth 265
View Details
XXH Classical Timing Belts -  - SKF/North America
Specs
ANSI Pitch 1.250" (XXH)
Belt Width 2 to 4 inch (50.8 to 102 mm)
Belt Length 62.5 to 200 inch (1587 to 5080 mm)
View Details