.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
| Megadyne Americas | Megadyne Americas | |
|---|---|---|
| Product Category | Timing Belts (inch) | Timing Belts (inch) |
| Product Number | 300H | 300H |
| Product Name | H Neoprene Timing Belt | H Urethane Steel Belt |
| ANSI Pitch | 0.500" (H) | 0.500" (H) |
| Belt Length | 30 inch (762 mm) | 30 inch (762 mm) |
| Number of Teeth | 60 | 60 |