Megadyne Americas L Neoprene Timing Belt 251L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 251L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
251L
L Neoprene Timing Belt 251L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 251L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
T81 Urethane Kevlar® / Urethane Poly Timing Belt - 190T81 - Megadyne Americas
Specs
ANSI Pitch 0.0816" (40 DP)
Belt Length 15.5 inch (394 mm)
Number of Teeth 190
View Details
XH Classical Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.875" (XH)
Belt Width 2 to 13 inch (50.8 to 330 mm)
Belt Length 46.38 to 228 inch (1178 to 5778 mm)
View Details