Megadyne Americas L Urethane Steel Belt 240L

Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
Description
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Suppliers

Company
Product
Description
Supplier Links
L Urethane Steel Belt - 240L - Megadyne Americas
Pineville, NC, United States
L Urethane Steel Belt
240L
L Urethane Steel Belt 240L
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site
L Neoprene Timing Belt - 240L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
240L
L Neoprene Timing Belt 240L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 240L 240L
Product Name L Urethane Steel Belt L Neoprene Timing Belt
ANSI Pitch 0.375" (L) 0.375" (L)
Belt Width 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Belt Length 24 inch (610 mm) 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
Open Ended Timing Belts -  - Bando American, Inc.
Bando American, Inc.
Specs
Features Open-Ended
Belt Length 55 to 164 inch (1397 to 4166 mm)
Belt Material Polyurethane; Rubber
View Details
AT10-A -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 719 lbs (326 kg)
Reinforcement A - Aramid
View Details