Megadyne Americas L Neoprene Timing Belt 198L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 198L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
198L
L Neoprene Timing Belt 198L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 198L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
T81 Urethane Kevlar® / Urethane Poly Timing Belt - 120T81 - Megadyne Americas
Specs
ANSI Pitch 0.0816" (40 DP)
Belt Length 9.79 inch (249 mm)
Number of Teeth 120
View Details
XH Classical Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.875" (XH)
Belt Width 2 to 13 inch (50.8 to 330 mm)
Belt Length 46.38 to 228 inch (1178 to 5778 mm)
View Details