Megadyne Americas MXL Neoprene Timing Belt 195MXL

Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 195MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
195MXL
MXL Neoprene Timing Belt 195MXL
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 195MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (RMA) (DMXL, DXL) -  - Bando American, Inc.
Specs
ANSI Pitch DMXL, DXL
Features Double-Sided
Belt Width 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
L-S -  - Habasit America
Habasit America
Specs
ANSI Pitch 0.375" (L)
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 382 lbs (173 kg)
View Details