Megadyne Americas H Neoprene Timing Belt 1600H

Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
H Neoprene Timing Belt - 1600H - Megadyne Americas
Pineville, NC, United States
H Neoprene Timing Belt
1600H
H Neoprene Timing Belt 1600H
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 1600H
Product Name H Neoprene Timing Belt
ANSI Pitch 0.500" (H)
Belt Width 0.7500 to 3 inch (19.05 to 76.2 mm)
Belt Length 160 inch (4064 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
Open Ended Timing Belts -  - Bando American, Inc.
Bando American, Inc.
Specs
Features Open-Ended
Belt Length 55 to 164 inch (1397 to 4166 mm)
Belt Material Polyurethane; Rubber
View Details
F8M-S -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Reinforcement Steel; S - Standard Steel
View Details