.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
Megadyne Americas | |
---|---|
Product Category | Timing Belts (inch) |
Product Number | 1450H |
Product Name | H Neoprene Timing Belt |
ANSI Pitch | 0.500" (H) |
Belt Width | 0.7500 to 3 inch (19.05 to 76.2 mm) |
Belt Length | 145 inch (3683 mm) |