Megadyne Americas MXL Neoprene Timing Belt 129MXL

Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 129MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
129MXL
MXL Neoprene Timing Belt 129MXL
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 129MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
D-XL Double Sided Timing Belts -  - SKF/Global
Specs
ANSI Pitch 0.200" (XL)
Features Double-Sided
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
View Details
Timing Belt, 0.0816
Specs
ANSI Pitch 0.0816" (40 DP)
Belt Width 0.1250 to 0.3125 inch (3.17 to 7.94 mm)
Belt Length 2.45 to 43.66 inch (62.18 to 1109 mm)
View Details