Megadyne Americas H Neoprene Timing Belt 1260H

Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
H Neoprene Timing Belt - 1260H - Megadyne Americas
Pineville, NC, United States
H Neoprene Timing Belt
1260H
H Neoprene Timing Belt 1260H
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 1260H
Product Name H Neoprene Timing Belt
ANSI Pitch 0.500" (H)
Belt Width 0.7500 to 3 inch (19.05 to 76.2 mm)
Belt Length 126 inch (3200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
Rib Ace® (J, L, M) -  - Bando American, Inc.
Bando American, Inc.
Specs
ANSI Pitch 0.375" (L); J, M
View Details
XH-A -  - Habasit America
Habasit America
Specs
ANSI Pitch 0.875" (XH)
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 787 lbs (357 kg)
View Details