Megadyne Americas H Neoprene Timing Belt 1170H

Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
H Neoprene Timing Belt - 1170H - Megadyne Americas
Pineville, NC, United States
H Neoprene Timing Belt
1170H
H Neoprene Timing Belt 1170H
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 1170H
Product Name H Neoprene Timing Belt
ANSI Pitch 0.500" (H)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
D-XL Double Sided Timing Belts -  - SKF/Global
Specs
ANSI Pitch 0.200" (XL)
Features Double-Sided
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
View Details
Timing Belts - Siegling Proposition - Forbo Siegling, LLC.
Specs
Belt Width 3 inch (76.2 mm)
Number of Teeth 12 to 15
Belt Material Plastic
View Details