Megadyne Americas MXL Neoprene Timing Belt 105MXL

Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 105MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
105MXL
MXL Neoprene Timing Belt 105MXL
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 105MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
L Neoprene Timing Belt - 176L - Megadyne Americas
Specs
ANSI Pitch 0.375" (L)
Belt Length 17.62 inch (448 mm)
Number of Teeth 47
View Details
XH Classical Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.875" (XH)
Belt Width 2 to 13 inch (50.8 to 330 mm)
Belt Length 46.38 to 228 inch (1178 to 5778 mm)
View Details