Mega Fortris Americas Inc. Reusable Bag

Description
The reusable A4 Document Bag is specifically designed to secure confidential documents and sensitive information. The security bags are locked with an individually marked security seal which ensures high tamper evidence. The A4 Document Bag easily holds A4 paper folders. If bags are to be used for hardback files, the size can be customized. Handles and customized identification can also be added to the bags. Reusable Bag - Features 1. Zipper is fully enclosed in the locking chamber when the bag is sealed. 2. The locking chamber is riveted in 4 places. All the rivets are hidden inside the bag and inside the locking chamber, which make them inaccessible from the outside. 3. The zipper is reversed, so the teeth can only be put together from the inside of the bag. 4. The thread used for sewing is coloured to make it hard to replace. 5. Most types of superglue leave a white residue on the PVC material utilized for the bags. 6. A clear window for sender/receiver information is only accessible from the inside of the bag. The window is made from clear vinyl and is ultrasonically welded on the bag. 7. The security seal can be laser marked with permanent sequential numbers. 8.The bags can be individually printed with company name and/or number for easy identification.
Description
The reusable A4 Document Bag is specifically designed to secure confidential documents and sensitive information. The security bags are locked with an individually marked security seal which ensures high tamper evidence. The A4 Document Bag easily holds A4 paper folders. If bags are to be used for hardback files, the size can be customized. Handles and customized identification can also be added to the bags. Reusable Bag - Features 1. Zipper is fully enclosed in the locking chamber when the bag is sealed. 2. The locking chamber is riveted in 4 places. All the rivets are hidden inside the bag and inside the locking chamber, which make them inaccessible from the outside. 3. The zipper is reversed, so the teeth can only be put together from the inside of the bag. 4. The thread used for sewing is coloured to make it hard to replace. 5. Most types of superglue leave a white residue on the PVC material utilized for the bags. 6. A clear window for sender/receiver information is only accessible from the inside of the bag. The window is made from clear vinyl and is ultrasonically welded on the bag. 7. The security seal can be laser marked with permanent sequential numbers. 8.The bags can be individually printed with company name and/or number for easy identification.

Suppliers

Company
Product
Description
Supplier Links
Reusable Bag -  - Mega Fortris Americas Inc.
Dayton, NJ, USA
Reusable Bag
Reusable Bag
The reusable A4 Document Bag is specifically designed to secure confidential documents and sensitive information. The security bags are locked with an individually marked security seal which ensures high tamper evidence. The A4 Document Bag easily holds A4 paper folders. If bags are to be used for hardback files, the size can be customized. Handles and customized identification can also be added to the bags. Reusable Bag - Features 1. Zipper is fully enclosed in the locking chamber when the bag is sealed. 2. The locking chamber is riveted in 4 places. All the rivets are hidden inside the bag and inside the locking chamber, which make them inaccessible from the outside. 3. The zipper is reversed, so the teeth can only be put together from the inside of the bag. 4. The thread used for sewing is coloured to make it hard to replace. 5. Most types of superglue leave a white residue on the PVC material utilized for the bags. 6. A clear window for sender/receiver information is only accessible from the inside of the bag. The window is made from clear vinyl and is ultrasonically welded on the bag. 7. The security seal can be laser marked with permanent sequential numbers. 8.The bags can be individually printed with company name and/or number for easy identification.

The reusable A4 Document Bag is specifically designed to secure confidential documents and sensitive information. The security bags are locked with an individually marked security seal which ensures high tamper evidence.

The A4 Document Bag easily holds A4 paper folders. If bags are to be used for hardback files, the size can be customized. Handles and customized identification can also be added to the bags.

Reusable Bag - Features

1. Zipper is fully enclosed in the locking chamber when the bag is sealed.

2. The locking chamber is riveted in 4 places. All the rivets are hidden inside the bag and inside the locking chamber, which make them inaccessible from the outside.

3. The zipper is reversed, so the teeth can only be put together from the inside of the bag.

4. The thread used for sewing is coloured to make it hard to replace.

5. Most types of superglue leave a white residue on the PVC material utilized for the bags.

6. A clear window for sender/receiver information is only accessible from the inside of the bag. The window is made from clear vinyl and is ultrasonically welded on the bag.

7. The security seal can be laser marked with permanent sequential numbers.

8.The bags can be individually printed with company name and/or number for easy identification.

Supplier's Site

Technical Specifications

  Mega Fortris Americas Inc.
Product Category Industrial Containers
Product Name Reusable Bag
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details