Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
MEGA ELECTRONICS, INC.
455-000 -- IS1293-H05VVF3G1.0-C13/8 2 ROHS COMPLIANT MEGA ELECTRONICS
Mega Electronics, Inc.
Is1293-H05Vvf3G1.0-C13/8 2 Rohs Compliant Mega Electronics
455-000
Description
IS1293-H05VVF3G1.0-C 13/8 2" ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
IS1293-H05VVF3G1.0-C 13/8 2" ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Is1293-H05Vvf3G1.0-C13/8 2 Rohs Compliant Mega Electronics
99AC3077
Is1293-H05Vvf3G1.0-C13/8 2 Rohs Compliant Mega Electronics
99AC3077
IS1293-H05VVF3G1.0-C 13/8 2" ROHS COMPLIANT: YES
IS1293-H05VVF3G1.0-C
13/8 2" ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
AC Power Cords
Product Number
99AC3077
Product Name
Is1293-H05Vvf3G1.0-C13/8 2 Rohs Compliant Mega Electronics
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Linemaster Switch Corporation
Cordset
SF-515-P34
Specs
Number of Conductors
3
View Details
Pelonis Technologies, Inc.
48" 45 Degree Power Cord (open wires)
FPC-45-48
Specs
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
47.99 inch (1219 mm)
View Details
TE Connectivity
Sensor & Actuator Cables
1-2273011-1
Specs
Cord Color
Black
Approvals
RoHS
Male End Type
Right angle m8
View Details
Interpower
North American 3 x 18 AWG Cable
86060200
Specs
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details