Mega Circuit, Inc. Pcb, Fr4, 457X305, Ds; Board Type Mega 3204984

Description
PCB, FR4, 457X305, DS; Board Type:Photoresist Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:305mm; External Width:457mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jun-2015); Copper Coating Density:305 RoHS Compliant: NA
Description
PCB, FR4, 457X305, DS; Board Type:Photoresist Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:305mm; External Width:457mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jun-2015); Copper Coating Density:305 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Pcb, Fr4, 457X305, Ds; Board Type Mega - 71C5369 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Fr4, 457X305, Ds; Board Type Mega
71C5369
Pcb, Fr4, 457X305, Ds; Board Type Mega 71C5369
PCB, FR4, 457X305, DS; Board Type:Photoresist Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:305mm; External Width:457mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jun-2015); Copper Coating Density:305 RoHS Compliant: NA

PCB, FR4, 457X305, DS; Board Type:Photoresist Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:305mm; External Width:457mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jun-2015); Copper Coating Density:305 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 71C5369
Product Name Pcb, Fr4, 457X305, Ds; Board Type Mega
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB,MNA-2A+DQ849,08AM02,50 OHM - TB-186-2A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - A141303-ND - DigiKey
Specs
Supported System Light, Humidity, Motion, Sound, Temperature
View Details
4 suppliers
Development Tool Accessories - 2010715 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details