Mega Circuit, Inc. Pcb, Bare 1X Clad, No Holes, Presensitized; Board Type Mega 3204911

Description
PCB, BARE 1x CLAD, NO HOLES, PRESENSITIZED; Board Type:Sheet Material, Single Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: NA
Datasheet
Description
PCB, BARE 1x CLAD, NO HOLES, PRESENSITIZED; Board Type:Sheet Material, Single Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Bare 1X Clad, No Holes, Presensitized; Board Type Mega - 71C5362 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Bare 1X Clad, No Holes, Presensitized; Board Type Mega
71C5362
Pcb, Bare 1X Clad, No Holes, Presensitized; Board Type Mega 71C5362
PCB, BARE 1x CLAD, NO HOLES, PRESENSITIZED; Board Type:Sheet Material, Single Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: NA

PCB, BARE 1x CLAD, NO HOLES, PRESENSITIZED; Board Type:Sheet Material, Single Clad, Pre-sensitized; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 71C5362
Product Name Pcb, Bare 1X Clad, No Holes, Presensitized; Board Type Mega
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,NCS2-802+,GE0805C-1,SMA - TB-628+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2018097 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details