Medical Isotopes, Inc. Pyridine- 15 N N991

Description
Pyridine- 15 N
Description
Pyridine- 15 N

Suppliers

Company
Product
Description
Supplier Links
Pelham, NH, USA
Pyridine- 15 N
N991
Pyridine- 15 N N991
Pyridine- 15 N

Pyridine- 15 N

Supplier's Site

Technical Specifications

  Medical Isotopes, Inc.
Product Category Organic Chemicals
Product Number N991
Product Name Pyridine- 15 N
Chemical Formula C 5 H 5 15 N
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Alzarin Red S 2% Aqueous - S2713 - Poly Scientific
Specs
Chemical Name Alzarin Red S 2% Aqueous
View Details
Specs
Chemical Name 2,2-Dichlorodiethyl Ether
Chemical Formula C4H8CL2O
CAS Number 111-44-4
View Details