N19496 -- AMILORIDE- 15 N 3 HCL
Medical Isotopes, Inc.
Amiloride- 15 N 3 HCl
N19496
Description
Amiloride- 15 N 3 HCl
Description
Amiloride- 15 N 3 HCl
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
N19496 |
|
Product Name
|
Amiloride- 15 N 3 HCl |
|
Chemical Formula
|
C 6 H 9 Cl 2 N 415 N 3 O
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Alkenes; All Halogenated; All Ethers
Chemical Name
Trans-1,2 Dichloroethylene
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Linde North America, Inc.
Trigger
Solvent; Acid; Base
Chemical Family
All Carboxylic Acids; All Alcohols; Acetic Acid; Isopropanol; Ethanol; Ethylene Glycol
Chemical Name
Acetone, N-methyl, 2 pyrrolodine (nMP), Monoethanolamine, Propylene glycol methyl ether acetate, Methyl ethyl ketone,and More
View Details
Trigger
Acid
Chemical Formula
C30H48O3
CAS Number
CAS [472-15-1]
View Details